CAP FILM .030UF 5% 800VDC RAD
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECW-H8303RJV | 49W4283 |
| Product Name | Capacitors - Film Capacitors | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |