CAP FILM 2000PF 5% 800VDC RADIAL
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
CAP FILM 2000PF 5% 800VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H8202JV | 49W4229 | ECW-H8202JV |
| Product Name | Capacitors - Film Capacitors | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |