Panasonic Film Capacitors ECW-H6334HCB

Description
CAP FILM 0.33UF 3% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 3% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H6334HCB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H6334HCB
Film Capacitors ECW-H6334HCB
CAP FILM 0.33UF 3% 630VDC RADIAL

CAP FILM 0.33UF 3% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H6334HCB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H6334HCB
Capacitors - Film Capacitors ECW-H6334HCB
CAP FILM 0.33UF 3% 630VDC RADIAL

CAP FILM 0.33UF 3% 630VDC RADIAL

Supplier's Site
Film Capacitor Pp, 0.33Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 49W4136 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.33Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
49W4136
Film Capacitor Pp, 0.33Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 49W4136
FILM CAPACITOR PP, 0.33UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.33UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H6334HCB ECW-H6334HCB 49W4136
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pp, 0.33Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details