Panasonic Film Capacitors ECW-H6324HCC

Description
CAP FILM 0.32UF 3% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.32UF 3% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H6324HCC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H6324HCC
Film Capacitors ECW-H6324HCC
CAP FILM 0.32UF 3% 630VDC RADIAL

CAP FILM 0.32UF 3% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H6324HCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H6324HCC
Capacitors - Film Capacitors ECW-H6324HCC
CAP FILM 0.32UF 3% 630VDC RADIAL

CAP FILM 0.32UF 3% 630VDC RADIAL

Supplier's Site
Cap, 0.32Uf, 630V, Film, Radial; Dielectric Type Panasonic - 74AC7102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.32Uf, 630V, Film, Radial; Dielectric Type Panasonic
74AC7102
Cap, 0.32Uf, 630V, Film, Radial; Dielectric Type Panasonic 74AC7102
CAP, 0.32UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.32µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.32UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.32µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H6324HCC ECW-H6324HCC 74AC7102
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.32Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3200 microF 0.3200 microF 0.3200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details