FILM CAPACITOR PP, 0.0082UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 8200PF 5% 1.6KVDC RAD
CAP FILM 8200PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W3942 | ECW-H16822JV | ECW-H16822JV |
| Product Name | Film Capacitor Pp, 0.0082Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |