CAP FILM 0.056UF 5% 1.6KVDC RAD
CAP FILM 0.056UF 5% 1.6KVDC RAD
FILM CAPACITOR PP, 0.056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF;
ECWH (V) Series 1600 V 0.056 uF ±5% Metallized PP Film Capacitor
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H16563JV | ECW-H16563JV | 49W3920 | 590-ECW-H16563JV |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 0.056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic | ECWH (V) Series 1600 V 0.056 uF ±5% Metallized PP Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |