Panasonic Film Capacitors ECW-H16562JV

Description
CAP FILM 5600PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 5600PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H16562JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16562JV
Film Capacitors ECW-H16562JV
CAP FILM 5600PF 5% 1.6KVDC RAD

CAP FILM 5600PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3914 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3914
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3914
FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H16562JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H16562JV
Capacitors - Film Capacitors ECW-H16562JV
CAP FILM 5600PF 5% 1.6KVDC RAD

CAP FILM 5600PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H16562JV 49W3914 ECW-H16562JV
Product Name Film Capacitors Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers