Panasonic Capacitors - Film Capacitors ECW-H16102JV

Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 1000PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H16102JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H16102JV
Capacitors - Film Capacitors ECW-H16102JV
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-H16102JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16102JV
Film Capacitors ECW-H16102JV
CAP FILM 1000PF 5% 1.6KVDC RAD

CAP FILM 1000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3718 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3718
Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3718
FILM CAPACITOR PP, 0.0010UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0010UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H16102JV ECW-H16102JV 49W3718
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.0010Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - C11CF270K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers