Panasonic Capacitors - Film Capacitors ECW-H12472JV

Description
CAP FILM 4700PF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 4700PF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H12472JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12472JV
Capacitors - Film Capacitors ECW-H12472JV
CAP FILM 4700PF 5% 1.25KVDC RAD

CAP FILM 4700PF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitor Pp, 0.0047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3634 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3634
Film Capacitor Pp, 0.0047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3634
FILM CAPACITOR PP, 0.0047UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0047UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-H12472JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12472JV
Film Capacitors ECW-H12472JV
CAP FILM 4700PF 5% 1.25KVDC RAD

CAP FILM 4700PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk - 590-ECW-H12472JV - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk
590-ECW-H12472JV
Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk 590-ECW-H12472JV
Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk

Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECW-H12472JV 49W3634 ECW-H12472JV 590-ECW-H12472JV
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.0047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Film Capacitors Cap Film 0.0047uF 1250V PP 5% (18 X 6 X 13mm) Radial 15mm 105C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details