ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
CAP FILM 0.039UF 5% 1.25KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W3617 | ECW-H12393JVB |
| Product Name | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Applications | High Frequency; High Frequency, Switching |