CAP FILM 0.022UF 5% 1.25KVDC RAD
CAP FILM 0.022UF 5% 1.25KVDC RAD
FILM CAPACITOR PP, 0.022UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
Cap Film 0.022uF 1250V PP 5% (23 X 8.5 X 16.5mm) Radial 20mm 105C Bulk
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H12223JV | ECW-H12223JV | 49W3544 | 590-ECW-H12223JV |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 0.022Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic | Cap Film 0.022uF 1250V PP 5% (23 X 8.5 X 16.5mm) Radial 20mm 105C Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |