Panasonic Film Capacitors ECW-H12153JV

Description
CAP FILM 0.015UF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H12153JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12153JV
Film Capacitors ECW-H12153JV
CAP FILM 0.015UF 5% 1.25KVDC RAD

CAP FILM 0.015UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.015Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3496 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.015Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3496
Film Capacitor Pp, 0.015Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3496
FILM CAPACITOR PP, 0.015UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.015UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H12153JV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H12153JV
Capacitors - Film Capacitors ECW-H12153JV
CAP FILM 0.015UF 5% 1.25KVDC RAD

CAP FILM 0.015UF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H12153JV 49W3496 ECW-H12153JV
Product Name Film Capacitors Film Capacitor Pp, 0.015Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details