Panasonic Capacitors - Film Capacitors ECW-H12103JV

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329512-ECW-H12103JV Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 354V Voltage Rating - DC: 1250V (1.25kV) Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm) Applications: High Frequency, Switching Height - Seated (Max): 0.650" (16.50mm) Standard Package: 100 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Other Part Number: P10482-NDR,P10482,EC WH12103JV Base Product Number: ECW-H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329512-ECW-H12103JV Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 354V Voltage Rating - DC: 1250V (1.25kV) Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm) Applications: High Frequency, Switching Height - Seated (Max): 0.650" (16.50mm) Standard Package: 100 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Other Part Number: P10482-NDR,P10482,EC WH12103JV Base Product Number: ECW-H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1329512-ECW-H12103JV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329512-ECW-H12103JV
Capacitors - Film Capacitors 1329512-ECW-H12103JV
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329512-ECW-H12103JV Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 354V Voltage Rating - DC: 1250V (1.25kV) Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm) Applications: High Frequency, Switching Height - Seated (Max): 0.650" (16.50mm) Standard Package: 100 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Other Part Number: P10482-NDR,P10482,EC WH12103JV Base Product Number: ECW-H RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329512-ECW-H12103JV
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 354V
Voltage Rating - DC: 1250V (1.25kV)
Size / Dimension: 0.709" L x 0.315" W (18.00mm x 8.00mm)
Applications: High Frequency, Switching
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 100
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Other Part Number: P10482-NDR,P10482,ECWH12103JV
Base Product Number: ECW-H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1.25kV 10nF Capacitor
62-ECW-H12103JV
1.25kV 10nF Capacitor 62-ECW-H12103JV
1.25kV 10nF 5% PP Film Capacitor, Radial, High Freq Product overview: ECW-H12103JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.25kV, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H12103JV can be used for catalog matching and distributor lookup.

1.25kV 10nF 5% PP Film Capacitor, Radial, High Freq Product overview: ECW-H12103JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25kV, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.25kV, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H12103JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-H12103JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12103JV
Film Capacitors ECW-H12103JV
CAP FILM 10000PF 5% 1.25KVDC RAD

CAP FILM 10000PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3444 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3444
Film Capacitor Pp, 0.010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3444
FILM CAPACITOR PP, 0.010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H12103JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12103JV
Capacitors - Film Capacitors ECW-H12103JV
CAP FILM 10000PF 5% 1.25KVDC RAD

CAP FILM 10000PF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329512-ECW-H12103JV 62-ECW-H12103JV ECW-H12103JV 49W3444 ECW-H12103JV
Product Name Capacitors - Film Capacitors 1.25kV 10nF Capacitor Film Capacitors Film Capacitor Pp, 0.010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers