Cap Film 0.0056uF 1000V PP 5% (18 X 6.5 X 18.5mm) Radial 10mm 105C Bulk Product overview: ECW-H10562JVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0056uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H10562JVB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1141768-ECW-H10562JV
Category: Capacitors>Film Capacitors
Series: ECW-H(V)
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1000V (1kV)
Applications: High Frequency, Switching
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 100
Capacitance: 5600 pF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" L x 0.256" W (18.00mm x 6.50mm)
Alternative Parts (Cross-Reference): ECWH10562JVB;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: ECWH10562JVB
Base Product Number: ECW-H
CAP FILM 5600PF 5% 1KVDC RADIAL
CAP FILM 5600PF 5% 1KVDC RADIAL
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-H10562JVB | 1141768-ECW-H10562JVB | ECW-H10562JVB | ECW-H10562JVB | 49W3367 |
| Product Name | 0.0056uF 1000V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |