CAP FILM 0.1UF 5% 1KVDC RADIAL
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
Cap Film 0.1uF 1000V PP 5% (23 X 12 X 21mm) Radial 20mm 105C Bulk
CAP FILM 0.1UF 5% 1KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H10104JV | 49W3156 | 590-ECW-H10104JV | ECW-H10104JV |
| Product Name | Film Capacitors | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Cap Film 0.1uF 1000V PP 5% (23 X 12 X 21mm) Radial 20mm 105C Bulk | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |