Panasonic Film Capacitors ECW-FG70475K

Description
CAP FILM 4.7UF 700VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 700VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG70475K
Film Capacitors ECW-FG70475K
CAP FILM 4.7UF 700VDC RADIAL

CAP FILM 4.7UF 700VDC RADIAL

Supplier's Site Datasheet
Cap, 4.7Uf, 700V, Film, Radial; Dielectric Type Panasonic - 83AH8849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 700V, Film, Radial; Dielectric Type Panasonic
83AH8849
Cap, 4.7Uf, 700V, Film, Radial; Dielectric Type Panasonic 83AH8849
CAP, 4.7UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 4.7UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG70475K 83AH8849
Product Name Film Capacitors Cap, 4.7Uf, 700V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details