Panasonic Film Capacitors ECW-FG60335J

Description
CAP FILM 3.3UF 600VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG60335J
Film Capacitors ECW-FG60335J
CAP FILM 3.3UF 600VDC RADIAL

CAP FILM 3.3UF 600VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1262
Cap, Aec-Q200, 3.3Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1262
CAP, AEC-Q200, 3.3UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 3.3UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG60335J 38AJ1262
Product Name Film Capacitors Cap, Aec-Q200, 3.3Uf, 600V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details