Panasonic Film Capacitors ECW-FG60305J

Description
CAP FILM 3UF 600VDC RADIAL
Datasheet
Description
CAP FILM 3UF 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG60305J
Film Capacitors ECW-FG60305J
CAP FILM 3UF 600VDC RADIAL

CAP FILM 3UF 600VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 3Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1260
Cap, Aec-Q200, 3Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1260
CAP, AEC-Q200, 3UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 3UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:3µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG60305J 38AJ1260
Product Name Film Capacitors Cap, Aec-Q200, 3Uf, 600V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers