Panasonic Cap, Aec-Q200, 2.2Uf, 600V, Film, Radial; Dielectric Type Panasonic ECW-FG60225JA

Description
CAP, AEC-Q200, 2.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 2.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 2.2Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1257
Cap, Aec-Q200, 2.2Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1257
CAP, AEC-Q200, 2.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AJ1257
Product Name Cap, Aec-Q200, 2.2Uf, 600V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details