Film Capacitors 630VDC 3.0uF 10% CUT LEAD AEC-Q200
CAP FILM 3UF 10% 630VDC RADIAL
CAP FILM 3UF 10% 630VDC RADIAL
CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FG2J305QA | ECW-FG2J305QA | ECW-FG2J305QA | 78AC6881 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 3 microF | 3 microF | 3 microF |