Panasonic Film Capacitors ECW-FG2J305JA

Description
CAP FILM 3UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 3UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FG2J305JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J305JA
Film Capacitors ECW-FG2J305JA
CAP FILM 3UF 5% 630VDC RADIAL

CAP FILM 3UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic - 94AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic
94AC6354
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic 94AC6354
CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FG2J305JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J305JA
Capacitors - Film Capacitors ECW-FG2J305JA
CAP FILM 3UF 5% 630VDC RADIAL

CAP FILM 3UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FG2J305JA 94AC6354 ECW-FG2J305JA
Product Name Film Capacitors Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers