Panasonic Capacitors - Film Capacitors ECW-FG2J305J

Description
CAP FILM 3UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 3UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FG2J305J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J305J
Capacitors - Film Capacitors ECW-FG2J305J
CAP FILM 3UF 5% 630VDC RADIAL

CAP FILM 3UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FG2J305J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J305J
Film Capacitors ECW-FG2J305J
CAP FILM 3UF 5% 630VDC RADIAL

CAP FILM 3UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic - 94AC6353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic
94AC6353
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic 94AC6353
CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FG2J305J ECW-FG2J305J 94AC6353
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; Automotive; Automotive; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details