Panasonic Cap, 2.5Uf, 630V, Film, Radial; Dielectric Type Panasonic ECW-FG2J225Q1

Description
CAP, 2.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 2.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.5Uf, 630V, Film, Radial; Dielectric Type Panasonic - 78AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5Uf, 630V, Film, Radial; Dielectric Type Panasonic
78AC6878
Cap, 2.5Uf, 630V, Film, Radial; Dielectric Type Panasonic 78AC6878
CAP, 2.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 2.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Film Capacitors
ECW-FG2J225Q1
Film Capacitors ECW-FG2J225Q1
Film Capacitors 630VDC 2.2uF 10% ST LEAD AEC-Q200

Film Capacitors 630VDC 2.2uF 10% ST LEAD AEC-Q200

Buy Now Datasheet
Capacitors - Film Capacitors - ECW-FG2J225Q1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J225Q1
Capacitors - Film Capacitors ECW-FG2J225Q1
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FG2J225Q1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J225Q1
Film Capacitors ECW-FG2J225Q1
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 78AC6878 ECW-FG2J225Q1 ECW-FG2J225Q1 ECW-FG2J225Q1
Product Name Cap, 2.5Uf, 630V, Film, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers