Panasonic Film Capacitors ECW-FG2J155JA

Description
CAP FILM 1.5UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FG2J155JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J155JA
Film Capacitors ECW-FG2J155JA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FG2J155JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J155JA
Capacitors - Film Capacitors ECW-FG2J155JA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic - 94AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic
94AC6346
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic 94AC6346
CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FG2J155JA ECW-FG2J155JA 94AC6346
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details