Panasonic Capacitors - Film Capacitors ECW-FE2W475Q5

Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W475Q5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W475Q5
Capacitors - Film Capacitors ECW-FE2W475Q5
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2W475Q5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W475Q5
Film Capacitors ECW-FE2W475Q5
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Cap, 4.7Uf, 450V, Film, Radial; Dielectric Type Panasonic - 33AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 450V, Film, Radial; Dielectric Type Panasonic
33AH7240
Cap, 4.7Uf, 450V, Film, Radial; Dielectric Type Panasonic 33AH7240
CAP, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W475Q5 ECW-FE2W475Q5 33AH7240
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 4.7Uf, 450V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details