CAP FILM 4.7UF 10% 450VDC RADIAL
CAP FILM 4.7UF 10% 450VDC RADIAL
CAPACITOR, FILM, PP, 4.7UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FE2W475K | ECW-FE2W475K | 83Y7591 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 4.7Uf, 450V, Rad; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |