Panasonic Film Capacitors ECW-FE2W335P5

Description
CAP FILM 3.3UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W335P5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W335P5
Film Capacitors ECW-FE2W335P5
CAP FILM 3.3UF 5% 450VDC RADIAL

CAP FILM 3.3UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, 3.3Uf, 450V, Film, Radial; Dielectric Type Panasonic - 33AH7234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 450V, Film, Radial; Dielectric Type Panasonic
33AH7234
Cap, 3.3Uf, 450V, Film, Radial; Dielectric Type Panasonic 33AH7234
CAP, 3.3UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 3.3UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2W335P5 33AH7234
Product Name Film Capacitors Cap, 3.3Uf, 450V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details