Panasonic Capacitors - Film Capacitors ECW-FE2W334QD

Description
CAP FILM 0.33UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W334QD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W334QD
Capacitors - Film Capacitors ECW-FE2W334QD
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FE2W334QD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W334QD
Film Capacitors ECW-FE2W334QD
CAP FILM 0.33UF 10% 450VDC RAD

CAP FILM 0.33UF 10% 450VDC RAD

Supplier's Site Datasheet
Cap, 0.33Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4904
Cap, 0.33Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4904
CAP, 0.33UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.33UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W334QD ECW-FE2W334QD 05AH4904
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 0.33Uf, 450V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details