Panasonic Film Capacitors ECW-FE2W334JA

Description
CAP FILM 0.33UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W334JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W334JA
Film Capacitors ECW-FE2W334JA
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W334JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W334JA
Capacitors - Film Capacitors ECW-FE2W334JA
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.33Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.33Uf, 450V, Rad; Dielectric Type Panasonic
83Y7574
Capacitor, Film, Pp, 0.33Uf, 450V, Rad; Dielectric Type Panasonic 83Y7574
CAPACITOR, FILM, PP, 0.33UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.33UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W334JA ECW-FE2W334JA 83Y7574
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.33Uf, 450V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers