Panasonic Capacitors - Film Capacitors ECW-FE2W225J

Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W225J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W225J
Capacitors - Film Capacitors ECW-FE2W225J
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic - 83X9332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic
83X9332
Capacitor, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic 83X9332
CAPACITOR, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2W225J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W225J
Film Capacitors ECW-FE2W225J
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W225J 83X9332 ECW-FE2W225J
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers