Panasonic Capacitors - Film Capacitors ECW-FE2W224P5

Description
CAP FILM 0.22UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.22UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W224P5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W224P5
Capacitors - Film Capacitors ECW-FE2W224P5
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2W224P5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W224P5
Film Capacitors ECW-FE2W224P5
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4899
Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4899
CAP, 0.22UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W224P5 ECW-FE2W224P5 05AH4899
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 0.22Uf, 450V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908539P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details