Panasonic Film Capacitors ECW-FE2W224JA

Description
CAP FILM 0.22UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.22UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W224JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W224JA
Film Capacitors ECW-FE2W224JA
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7570 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic
83Y7570
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic 83Y7570
CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W224JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W224JA
Capacitors - Film Capacitors ECW-FE2W224JA
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W224JA 83Y7570 ECW-FE2W224JA
Product Name Film Capacitors Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers