Panasonic Capacitors - Film Capacitors ECW-FE2W154KA

Description
CAP FILM 0.15UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W154KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W154KA
Capacitors - Film Capacitors ECW-FE2W154KA
CAP FILM 0.15UF 10% 450VDC RAD

CAP FILM 0.15UF 10% 450VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic
83Y7564
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic 83Y7564
CAPACITOR, FILM, PP, 0.15UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.15UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2W154KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W154KA
Film Capacitors ECW-FE2W154KA
CAP FILM 0.15UF 10% 450VDC RAD

CAP FILM 0.15UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W154KA 83Y7564 ECW-FE2W154KA
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details