Panasonic Capacitors - Film Capacitors ECW-FE2W154JA

Description
CAP FILM 0.15UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.15UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2W154JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W154JA
Capacitors - Film Capacitors ECW-FE2W154JA
CAP FILM 0.15UF 5% 450VDC RADIAL

CAP FILM 0.15UF 5% 450VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic
83Y7562
Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic 83Y7562
CAPACITOR, FILM, PP, 0.15UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.15UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2W154JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W154JA
Film Capacitors ECW-FE2W154JA
CAP FILM 0.15UF 5% 450VDC RADIAL

CAP FILM 0.15UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W154JA 83Y7562 ECW-FE2W154JA
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 0.15Uf, 450V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details