CAP FILM 1UF 10% 450VDC RADIAL Product overview: ECW-FE2W105KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2W105KA can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 450VDC RADIAL
CAP FILM 1UF 10% 450VDC RADIAL
CAPACITOR, FILM, PP, 1UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-FE2W105KA | ECW-FE2W105KA | ECW-FE2W105KA | 83X9331 |
| Product Name | 1UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 1Uf, 450V, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 450 volts | 450 volts |