Panasonic Film Capacitors ECW-FE2W104PD

Description
CAP FILM 0.1UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W104PD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W104PD
Film Capacitors ECW-FE2W104PD
CAP FILM 0.1UF 5% 450VDC RADIAL

CAP FILM 0.1UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W104PD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W104PD
Capacitors - Film Capacitors ECW-FE2W104PD
CAP FILM 0.1UF 5% 450VDC RADIAL

CAP FILM 0.1UF 5% 450VDC RADIAL

Supplier's Site
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4890
Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4890
CAP, 0.1UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W104PD ECW-FE2W104PD 05AH4890
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.1Uf, 450V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH620J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details