Panasonic Capacitors - Film Capacitors ECW-FE2J684JA

Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2J684JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J684JA
Capacitors - Film Capacitors ECW-FE2J684JA
CAP FILM 0.68UF 5% 630VDC RADIAL

CAP FILM 0.68UF 5% 630VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7554 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic
83Y7554
Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic 83Y7554
CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.68UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2J684JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J684JA
Film Capacitors ECW-FE2J684JA
CAP FILM 0.68UF 5% 630VDC RADIAL

CAP FILM 0.68UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J684JA 83Y7554 ECW-FE2J684JA
Product Name Capacitors - Film Capacitors Capacitor, Film, Pp, 0.68Uf, 630V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details