Panasonic Film Capacitors ECW-FE2J474P5

Description
CAP FILM 0.47UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.47UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J474P5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J474P5
Film Capacitors ECW-FE2J474P5
CAP FILM 0.47UF 5% 630VDC RADIAL

CAP FILM 0.47UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 0.47Uf, 630V, Film, Radial; Dielectric Type Panasonic - 33AH7222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 630V, Film, Radial; Dielectric Type Panasonic
33AH7222
Cap, 0.47Uf, 630V, Film, Radial; Dielectric Type Panasonic 33AH7222
CAP, 0.47UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.47UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FE2J474P5 33AH7222
Product Name Film Capacitors Cap, 0.47Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details