Panasonic Capacitors - Film Capacitors ECW-FE2J334K

Description
CAP FILM 0.33UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FE2J334K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J334K
Capacitors - Film Capacitors ECW-FE2J334K
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - ECW-FE2J334K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J334K
Film Capacitors ECW-FE2J334K
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic
83Y7547
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic 83Y7547
CAPACITOR, FILM, PP, 0.33UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.33UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J334K ECW-FE2J334K 83Y7547
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers