Panasonic 0.33UF Capacitor ECW-FE2J334J

Description
CAP FILM 0.33UF 5% 630VDC RADIAL Product overview: ECW-FE2J334J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J334J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.33UF 5% 630VDC RADIAL Product overview: ECW-FE2J334J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J334J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF Capacitor
62-ECW-FE2J334J
0.33UF Capacitor 62-ECW-FE2J334J
CAP FILM 0.33UF 5% 630VDC RADIAL Product overview: ECW-FE2J334J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J334J can be used for catalog matching and distributor lookup.

CAP FILM 0.33UF 5% 630VDC RADIAL Product overview: ECW-FE2J334J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J334J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1336762-ECW-FE2J334J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1336762-ECW-FE2J334J
Capacitors - Film Capacitors 1336762-ECW-FE2J334J
Win Source Part Number: 1336762-ECW-FE2J334J Category: Capacitors - Film Capacitors Series: ECWFE Termination: PC Pins Package: Bulk Voltage Rating - AC: 141V Voltage Rating - DC: 630V Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.571" (14.50mm) Standard Package: 1,000 Capacitance: 0.33 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Panasonic Electronic Components Base Product Number: ECW-FE

Win Source Part Number: 1336762-ECW-FE2J334J
Category: Capacitors - Film Capacitors
Series: ECWFE
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 141V
Voltage Rating - DC: 630V
Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 1,000
Capacitance: 0.33 µF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: ECW-FE

Buy Now Datasheet
Capacitors - Film Capacitors - ECW-FE2J334J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J334J
Capacitors - Film Capacitors ECW-FE2J334J
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FE2J334J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J334J
Film Capacitors ECW-FE2J334J
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7545 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic
83Y7545
Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic 83Y7545
CAPACITOR, FILM, PP, 0.33UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.33UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FE2J334J 1336762-ECW-FE2J334J ECW-FE2J334J ECW-FE2J334J 83Y7545
Product Name 0.33UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.33Uf, 630V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers