Panasonic 0.22UF Capacitor ECW-FE2J224J

Description
CAP FILM 0.22UF 5% 630VDC RADIAL Product overview: ECW-FE2J224J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.22UF 5% 630VDC RADIAL Product overview: ECW-FE2J224J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF Capacitor
62-ECW-FE2J224J
0.22UF Capacitor 62-ECW-FE2J224J
CAP FILM 0.22UF 5% 630VDC RADIAL Product overview: ECW-FE2J224J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J224J can be used for catalog matching and distributor lookup.

CAP FILM 0.22UF 5% 630VDC RADIAL Product overview: ECW-FE2J224J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FE2J224J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-FE2J224J - 870090-ECW-FE2J224J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-FE2J224J
870090-ECW-FE2J224J
Film Capacitors - ECW-FE2J224J 870090-ECW-FE2J224J
Manufacturer: Panasonic Win Source Part Number: 870090-ECW-FE2J224J Series: ECWFE Operating Temperature Range: -40°C ~ 105°C Features: Film Capacitor 141V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: P19160, P19160CT-ND, P19160DKR-ND, P19160DKR, P19160TRINACTIVE, P19160TR-ND, P19160CT, ECWFE2J224J, P19160DKRINACTIVE, P19160TR

Manufacturer: Panasonic
Win Source Part Number: 870090-ECW-FE2J224J
Series: ECWFE
Operating Temperature Range: -40°C ~ 105°C
Features: Film Capacitor 141V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: P19160, P19160CT-ND, P19160DKR-ND, P19160DKR, P19160TRINACTIVE, P19160TR-ND, P19160CT, ECWFE2J224J, P19160DKRINACTIVE, P19160TR

Buy Now Datasheet
Capacitors - Film Capacitors - ECW-FE2J224J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-FE2J224J
Capacitors - Film Capacitors ECW-FE2J224J
CAP FILM 0.22UF 5% 630VDC RADIAL

CAP FILM 0.22UF 5% 630VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7537 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic
83Y7537
Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic 83Y7537
CAPACITOR, FILM, PP, 0.22UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.22UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FE2J224J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J224J
Film Capacitors ECW-FE2J224J
CAP FILM 0.22UF 5% 630VDC RADIAL

CAP FILM 0.22UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FE2J224J 870090-ECW-FE2J224J ECW-FE2J224J 83Y7537 ECW-FE2J224J
Product Name 0.22UF Capacitor Film Capacitors - ECW-FE2J224J Capacitors - Film Capacitors Capacitor, Film, Pp, 0.22Uf, 630V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers