Panasonic Film Capacitors ECW-FE2J155KA

Description
CAP FILM 1.5UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2J155KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2J155KA
Film Capacitors ECW-FE2J155KA
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic - 83Y7536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic
83Y7536
Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic 83Y7536
CAPACITOR, FILM, PP, 1.5UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1.5UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2J155KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2J155KA
Capacitors - Film Capacitors ECW-FE2J155KA
CAP FILM 1.5UF 10% 630VDC RADIAL

CAP FILM 1.5UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2J155KA 83Y7536 ECW-FE2J155KA
Product Name Film Capacitors Capacitor, Film, Pp, 1.5Uf, 630V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details