Panasonic Capacitors - Film Capacitors ECW-FD2W824K

Description
CAP FILM 0.82UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.82UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W824K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W824K
Capacitors - Film Capacitors ECW-FD2W824K
CAP FILM 0.82UF 10% 450VDC RAD

CAP FILM 0.82UF 10% 450VDC RAD

Supplier's Site
Film Capacitor, 0.82Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 49W2589 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.82Uf, 450V, 10%, Radial; Dielectric Type Panasonic
49W2589
Film Capacitor, 0.82Uf, 450V, 10%, Radial; Dielectric Type Panasonic 49W2589
FILM CAPACITOR, 0.82uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.82uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W824K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W824K
Film Capacitors ECW-FD2W824K
CAP FILM 0.82UF 10% 450VDC RAD

CAP FILM 0.82UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W824K 49W2589 ECW-FD2W824K
Product Name Capacitors - Film Capacitors Film Capacitor, 0.82Uf, 450V, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers