Panasonic Capacitors - Film Capacitors ECW-FD2W684K

Description
CAP FILM 0.68UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.68UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W684K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W684K
Capacitors - Film Capacitors ECW-FD2W684K
CAP FILM 0.68UF 10% 450VDC RAD

CAP FILM 0.68UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2W684K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W684K
Film Capacitors ECW-FD2W684K
CAP FILM 0.68UF 10% 450VDC RAD

CAP FILM 0.68UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 49W2583 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic
49W2583
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic 49W2583
FILM CAPACITOR, 0.68uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.68uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W684K ECW-FD2W684K 49W2583
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers