CAP FILM 0.68UF 5% 450VDC RADIAL
CAP FILM 0.68UF 5% 450VDC RADIAL
CAP, FILM, PP, 0.68UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.68UF 5% 450VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FD2W684JC | ECW-FD2W684JC | 82AH0815 | ECW-FD2W684JC |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, Film, Pp, 0.68Uf, 450V, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |