Panasonic Film Capacitors ECW-FD2W564KC

Description
CAP FILM 0.56UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.56UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W564KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W564KC
Film Capacitors ECW-FD2W564KC
CAP FILM 0.56UF 10% 450VDC RAD

CAP FILM 0.56UF 10% 450VDC RAD

Supplier's Site Datasheet
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic
82AH0814
Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic 82AH0814
CAP, FILM, PP, 0.56UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.56UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W564KC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W564KC
Capacitors - Film Capacitors ECW-FD2W564KC
CAP FILM 0.56UF 10% 450VDC RAD

CAP FILM 0.56UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W564KC 82AH0814 ECW-FD2W564KC
Product Name Film Capacitors Cap, Film, Pp, 0.56Uf, 450V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers