Panasonic Film Capacitors ECW-FD2W475KC

Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W475KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W475KC
Film Capacitors ECW-FD2W475KC
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W475KC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W475KC
Capacitors - Film Capacitors ECW-FD2W475KC
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
82AH0812
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic 82AH0812
CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W475KC ECW-FD2W475KC 82AH0812
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers