Panasonic Capacitors - Film Capacitors ECW-FD2W475KB

Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W475KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W475KB
Capacitors - Film Capacitors ECW-FD2W475KB
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site
Capacitor Film, 4.7Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7654 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 4.7Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7654
Capacitor Film, 4.7Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7654
CAPACITOR FILM, 4.7uF, 450V, 10%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 4.7uF, 450V, 10%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W475KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W475KB
Film Capacitors ECW-FD2W475KB
CAP FILM 4.7UF 10% 450VDC RADIAL

CAP FILM 4.7UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W475KB 95W7654 ECW-FD2W475KB
Product Name Capacitors - Film Capacitors Capacitor Film, 4.7Uf, 450V, 10%, Radial; Capacitance Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details