Win Source Part Number: 1340337-ECW-FD2W475K
Category: Capacitors - Film Capacitors
Series: ECW-F(D)
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Size / Dimension: 0.996" L x 0.421" W (25.30mm x 10.70mm)
Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.646" (16.40mm)
Standard Package: 100
Capacitance: 4.7 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: ECW-FD
CAP FILM 4.7UF 10% 450VDC RADIAL Product overview: ECW-FD2W475K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W475K can be used for catalog matching and distributor lookup.
CAPACITOR FILM, 4.7uF, 450V, 10%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAP FILM 4.7UF 10% 450VDC RADIAL
CAP FILM 4.7UF 10% 450VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1340337-ECW-FD2W475K | 62-ECW-FD2W475K | 95W7653 | ECW-FD2W475K | ECW-FD2W475K |
| Product Name | Capacitors - Film Capacitors | 4.7UF Capacitor | Capacitor Film, 4.7Uf, 450V, 10%, Radial; Capacitance Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 450 volts | 450 volts | 450 volts |