Panasonic Capacitors - Film Capacitors ECW-FD2W475JC

Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W475JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W475JC
Capacitors - Film Capacitors ECW-FD2W475JC
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W475JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W475JC
Film Capacitors ECW-FD2W475JC
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
82AH0811
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic 82AH0811
CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W475JC ECW-FD2W475JC 82AH0811
Product Name Capacitors - Film Capacitors Film Capacitors Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers